Renata SA Lithium Battery, 3V, Coin Cell; Battery Voltage Renata COMP-33N-RENATA

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:24.5mm; External Height:5mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:24.5mm; External Height:5mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Renata - 12J4606 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Renata
12J4606
Lithium Battery, 3V, Coin Cell; Battery Voltage Renata 12J4606
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:24.5mm; External Height:5mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:CR2450; Battery Technology:Lithium; Battery Capacity:550mAh; Battery Terminals:Pressure Contact; External Diameter:24.5mm; External Height:5mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 12J4606
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Renata
Primary Batteries Lithium
Standard Cylindrical Battery Sizes CR2450
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details