Micro Crystal AG MHz AT-Cut Quartz Crystal (Medical Grade) CC8A-T1A Medical

Description
The CC8A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8A-T1A Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency Range: 24 to 50 MHz Frequency Tolerance: ±30 ppm Thermal Stability: ±10 ppm Temperature Range: TM: 0 to +55°C Aging: ±3.0 ppm/year (max) Operating Temperature: -55 to +125°C Package: 2.0 x 1.2 x 0.60 mm Features Safe for Helium environment Proprietary manufacturing and testing processes Extended operating temperature range Customer specific testing/screening on request Components and manufacturing traceability records retained Small size, low profile, lightweight Applications Pacemakers Defibrillators Neurostimulators Cardiac Monitoring Devices Implantable Drug Delivery Pumps Infusion Pumps Cochlear Implants Smart Orthopedic Implants
Request a Quote Datasheet
Description
The CC8A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8A-T1A Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency Range: 24 to 50 MHz Frequency Tolerance: ±30 ppm Thermal Stability: ±10 ppm Temperature Range: TM: 0 to +55°C Aging: ±3.0 ppm/year (max) Operating Temperature: -55 to +125°C Package: 2.0 x 1.2 x 0.60 mm Features Safe for Helium environment Proprietary manufacturing and testing processes Extended operating temperature range Customer specific testing/screening on request Components and manufacturing traceability records retained Small size, low profile, lightweight Applications Pacemakers Defibrillators Neurostimulators Cardiac Monitoring Devices Implantable Drug Delivery Pumps Infusion Pumps Cochlear Implants Smart Orthopedic Implants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHz AT-Cut Quartz Crystal (Medical Grade) - CC8A-T1A Medical - Micro Crystal AG
Grenchen, Switzerland
MHz AT-Cut Quartz Crystal (Medical Grade)
CC8A-T1A Medical
MHz AT-Cut Quartz Crystal (Medical Grade) CC8A-T1A Medical
The CC8A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8A-T1A Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency Range: 24 to 50 MHz Frequency Tolerance: ±30 ppm Thermal Stability: ±10 ppm Temperature Range: TM: 0 to +55°C Aging: ±3.0 ppm/year (max) Operating Temperature: -55 to +125°C Package: 2.0 x 1.2 x 0.60 mm Features Safe for Helium environment Proprietary manufacturing and testing processes Extended operating temperature range Customer specific testing/screening on request Components and manufacturing traceability records retained Small size, low profile, lightweight Applications Pacemakers Defibrillators Neurostimulators Cardiac Monitoring Devices Implantable Drug Delivery Pumps Infusion Pumps Cochlear Implants Smart Orthopedic Implants

The CC8A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC8A-T1A Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio.

Key Specifications

  • Frequency Range: 24 to 50 MHz
  • Frequency Tolerance: ±30 ppm
  • Thermal Stability: ±10 ppm
  • Temperature Range: TM: 0 to +55°C
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -55 to +125°C
  • Package: 2.0 x 1.2 x 0.60 mm

Features

  • Safe for Helium environment
  • Proprietary manufacturing and testing processes
  • Extended operating temperature range
  • Customer specific testing/screening on request
  • Components and manufacturing traceability records retained
  • Small size, low profile, lightweight

Applications

  • Pacemakers
  • Defibrillators
  • Neurostimulators
  • Cardiac Monitoring Devices
  • Implantable Drug Delivery Pumps
  • Infusion Pumps
  • Cochlear Implants
  • Smart Orthopedic Implants
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number CC8A-T1A Medical
Product Name MHz AT-Cut Quartz Crystal (Medical Grade)
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 to 50 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal 0.3 pF - CM7V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 7293240 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers