Renata SA Batteries Non - Rechargeable (Primary) - 393 393

Description
Manufacturer: Renata Batteries Win Source Part Number: 855855-393 Features: 1.55 V Battery Non-Rechargeable (Primary) Package: Strip Categories: Battery Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.40.1000 Other Part Number: 2984-393.MP0%HG, 2984-393.MP0%HG-ND, 2984-RENATA393(TS-1) , 2984-RENATA393(TS-1) -ND, 393.MP 0%HG, RENATA 393 (TS-1), 2984-393
Request a Quote Datasheet
Description
Manufacturer: Renata Batteries Win Source Part Number: 855855-393 Features: 1.55 V Battery Non-Rechargeable (Primary) Package: Strip Categories: Battery Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.40.1000 Other Part Number: 2984-393.MP0%HG, 2984-393.MP0%HG-ND, 2984-RENATA393(TS-1) , 2984-RENATA393(TS-1) -ND, 393.MP 0%HG, RENATA 393 (TS-1), 2984-393
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - 393 - 855855-393 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - 393
855855-393
Batteries Non - Rechargeable (Primary) - 393 855855-393
Manufacturer: Renata Batteries Win Source Part Number: 855855-393 Features: 1.55 V Battery Non-Rechargeable (Primary) Package: Strip Categories: Battery Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.40.1000 Other Part Number: 2984-393.MP0%HG, 2984-393.MP0%HG-ND, 2984-RENATA393(TS-1) , 2984-RENATA393(TS-1) -ND, 393.MP 0%HG, RENATA 393 (TS-1), 2984-393

Manufacturer: Renata Batteries
Win Source Part Number: 855855-393
Features: 1.55 V Battery Non-Rechargeable (Primary)
Package: Strip
Categories: Battery Products
ECCN: 3A001
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8506.40.1000
Other Part Number: 2984-393.MP0%HG, 2984-393.MP0%HG-ND, 2984-RENATA393(TS-1), 2984-RENATA393(TS-1)-ND, 393.MP 0%HG, RENATA 393 (TS-1), 2984-393

Buy Now Datasheet
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 Mah, 1.55 V, Sr48, Flat Top, 7.9 Mm Rohs Compliant Renata - 07W6471 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 Mah, 1.55 V, Sr48, Flat Top, 7.9 Mm Rohs Compliant Renata
07W6471
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 Mah, 1.55 V, Sr48, Flat Top, 7.9 Mm Rohs Compliant Renata 07W6471
Non-rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 mAh, 1.55 V, SR48, Flat Top, 7.9 mm RoHS Compliant: NA

Non-rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 mAh, 1.55 V, SR48, Flat Top, 7.9 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 855855-393 07W6471
Product Name Batteries Non - Rechargeable (Primary) - 393 Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 80 Mah, 1.55 V, Sr48, Flat Top, 7.9 Mm Rohs Compliant Renata
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details