Renata SA Batteries Non - Rechargeable (Primary) - 386 386

Description
Manufacturer: Renata Batteries Win Source Part Number: 855839-386 Features: 1.55 V Battery Non-Rechargeable (Primary) Package: Strip Categories: Battery Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.40.1000 Other Part Number: 2984-386.MP0%HG, 2984-386.MP0%HG-ND, 2984-RENATA386(TS-1) , 2984-RENATA386(TS-1) -ND, 386.MP 0%HG, RENATA 386 (TS-1), 2984-386
Request a Quote Datasheet
Description
Manufacturer: Renata Batteries Win Source Part Number: 855839-386 Features: 1.55 V Battery Non-Rechargeable (Primary) Package: Strip Categories: Battery Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.40.1000 Other Part Number: 2984-386.MP0%HG, 2984-386.MP0%HG-ND, 2984-RENATA386(TS-1) , 2984-RENATA386(TS-1) -ND, 386.MP 0%HG, RENATA 386 (TS-1), 2984-386
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non - Rechargeable (Primary) - 386 - 855839-386 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - 386
855839-386
Batteries Non - Rechargeable (Primary) - 386 855839-386
Manufacturer: Renata Batteries Win Source Part Number: 855839-386 Features: 1.55 V Battery Non-Rechargeable (Primary) Package: Strip Categories: Battery Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8506.40.1000 Other Part Number: 2984-386.MP0%HG, 2984-386.MP0%HG-ND, 2984-RENATA386(TS-1) , 2984-RENATA386(TS-1) -ND, 386.MP 0%HG, RENATA 386 (TS-1), 2984-386

Manufacturer: Renata Batteries
Win Source Part Number: 855839-386
Features: 1.55 V Battery Non-Rechargeable (Primary)
Package: Strip
Categories: Battery Products
ECCN: 3A001
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8506.40.1000
Other Part Number: 2984-386.MP0%HG, 2984-386.MP0%HG-ND, 2984-RENATA386(TS-1), 2984-RENATA386(TS-1)-ND, 386.MP 0%HG, RENATA 386 (TS-1), 2984-386

Buy Now Datasheet
Non-Rechargeable Battery, Button Cell, Single Cell, Silver Oxide, 130 Mah, 1.55 V, Sr43 Rohs Compliant Renata - 59M7885 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, Button Cell, Single Cell, Silver Oxide, 130 Mah, 1.55 V, Sr43 Rohs Compliant Renata
59M7885
Non-Rechargeable Battery, Button Cell, Single Cell, Silver Oxide, 130 Mah, 1.55 V, Sr43 Rohs Compliant Renata 59M7885
Non-rechargeable Battery, Button Cell, Single Cell, Silver Oxide, 130 mAh, 1.55 V, SR43 RoHS Compliant: NA

Non-rechargeable Battery, Button Cell, Single Cell, Silver Oxide, 130 mAh, 1.55 V, SR43 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 855839-386 59M7885
Product Name Batteries Non - Rechargeable (Primary) - 386 Non-Rechargeable Battery, Button Cell, Single Cell, Silver Oxide, 130 Mah, 1.55 V, Sr43 Rohs Compliant Renata
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details