DEEP GROOVE BALL BEARING - DOUBLE SEALED, SNAP RING, 65 35, O.D. (MM) 62, MAX MOUNTED SNAP RING O.D. (MM) 67.7, WIDTH (MM) 14, SHAFT CORNER RADIUS (MM) 1.0 MAX, HOUSING CORNER RADIUS (MM) 1.0 MAX,HOUSING CORNER RADIUS SNAP RING SIDE (MM) 0.5 MAX, DYNAMIC. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 64708648 |
| Product Name | Bearing |