ORing Industrial Networking Corp. Antennas RFB-M2-150

Description
Antennas Magnetic WLAN RF Antenna Base, Cable length 1.5m, N Female to SMA Male RS connector
Description
Antennas Magnetic WLAN RF Antenna Base, Cable length 1.5m, N Female to SMA Male RS connector

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
RFB-M2-150
Antennas RFB-M2-150
Antennas Magnetic WLAN RF Antenna Base, Cable length 1.5m, N Female to SMA Male RS connector

Antennas Magnetic WLAN RF Antenna Base, Cable length 1.5m, N Female to SMA Male RS connector

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number RFB-M2-150
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details