ODG (Origin Data Global) Microphones ZTS6156

Description
Omni-directional -38dB 200次 64dB SMD-3P,1.9x2.8mm MEMS Microphones ROHS
Description
Omni-directional -38dB 200次 64dB SMD-3P,1.9x2.8mm MEMS Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones - ZTS6156 - ODG (Origin Data Global)
Shenzhen, China
Microphones
ZTS6156
Microphones ZTS6156
Omni-directional -38dB 200次 64dB SMD-3P,1.9x2.8mm MEMS Microphones ROHS

Omni-directional -38dB 200次 64dB SMD-3P,1.9x2.8mm MEMS Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number ZTS6156
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details
Microphones - 423-1077-ND - DigiKey
Knowles Electronics, LLC.
Specs
Function Audio; Measurement
Directivity Directional; Other; Unidirectional
Sensitivity 4.47 mV/Pa (30797 mV/psi)
View Details
2 suppliers
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers