ODG (Origin Data Global) Audio Transducers and Buzzers YX-KC9042 16Ω

Description
80dB Passive (external drive) Electromagnetic Type 2.731kHz Plugin,D=9mm Buzzers ROHS
Description
80dB Passive (external drive) Electromagnetic Type 2.731kHz Plugin,D=9mm Buzzers ROHS

Suppliers

Company
Product
Description
Supplier Links
Audio Transducers and Buzzers - YX-KC9042 16Ω - ODG (Origin Data Global)
Shenzhen, China
Audio Transducers and Buzzers
YX-KC9042 16Ω
Audio Transducers and Buzzers YX-KC9042 16Ω
80dB Passive (external drive) Electromagnetic Type 2.731kHz Plugin,D=9mm Buzzers ROHS

80dB Passive (external drive) Electromagnetic Type 2.731kHz Plugin,D=9mm Buzzers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Audio Transducers and Buzzers
Product Number YX-KC9042 16Ω
Product Name Audio Transducers and Buzzers
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 238038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details