ODG (Origin Data Global) Oscillators, Resonators, and Crystals XTM25048000DT00351005

Description
48MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS
Description
48MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XTM25048000DT00351005 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XTM25048000DT00351005
Oscillators, Resonators, and Crystals XTM25048000DT00351005
48MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

48MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XTM25048000DT00351005
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details