ODG (Origin Data Global) Antennas W3-433M

Description
Antennas ROHS
Description
Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - W3-433M - ODG (Origin Data Global)
Shenzhen, China
Antennas
W3-433M
Antennas W3-433M
Antennas ROHS

Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number W3-433M
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
WiFi Antennas - 180950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting Internal
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details