ODG (Origin Data Global) Oscillators, Resonators, and Crystals TZ0631C

Description
26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS
Description
26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - TZ0631C - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
TZ0631C
Oscillators, Resonators, and Crystals TZ0631C
26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS

26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number TZ0631C
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1441122 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - XC1355-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details