ODG (Origin Data Global) Pushbutton Switches TSA061G80-250

Description
None Without 50mA 6.1mm 100MΩ 50,000 Times 250gf 12V 6.1mm 8mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS
Description
None Without 50mA 6.1mm 100MΩ 50,000 Times 250gf 12V 6.1mm 8mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TSA061G80-250 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TSA061G80-250
Pushbutton Switches TSA061G80-250
None Without 50mA 6.1mm 100MΩ 50,000 Times 250gf 12V 6.1mm 8mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS

None Without 50mA 6.1mm 100MΩ 50,000 Times 250gf 12V 6.1mm 8mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number TSA061G80-250
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3J Hinged Tactile Switch - B3J-1000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details