ODG (Origin Data Global) Voltage References TL431 0.3%

Description
SOT-23 Voltage Reference ROHS
Description
SOT-23 Voltage Reference ROHS

Suppliers

Company
Product
Description
Supplier Links
Voltage References - TL431 0.3% - ODG (Origin Data Global)
Shenzhen, China
Voltage References
TL431 0.3%
Voltage References TL431 0.3%
SOT-23 Voltage Reference ROHS

SOT-23 Voltage Reference ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Voltage Reference Chips
Product Number TL431 0.3%
Product Name Voltage References
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD587KQ/+ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
3 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Voltage Reference - ICL8069CCZR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 (TO-226AA)
Accuracy 1.63 %
View Details
5 suppliers