ODG (Origin Data Global) Pushbutton Switches TC-6610 6*6*5 160g

Description
Plugin,6x6mm Tactile Switches ROHS
Description
Plugin,6x6mm Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TC-6610 6*6*5 160g - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TC-6610 6*6*5 160g
Pushbutton Switches TC-6610 6*6*5 160g
Plugin,6x6mm Tactile Switches ROHS

Plugin,6x6mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number TC-6610 6*6*5 160g
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1241.1601.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2061P-BC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3F Tactile Switch - B3F-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers