ODG (Origin Data Global) Ferrite Cores T60006L2102W468

Description
NANOCRYSTALLINE CORE, 102X76X25,
Datasheet
Description
NANOCRYSTALLINE CORE, 102X76X25,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - T60006L2102W468 - ODG (Origin Data Global)
Shenzhen, China
Ferrite Cores
T60006L2102W468
Ferrite Cores T60006L2102W468
NANOCRYSTALLINE CORE, 102X76X25,

NANOCRYSTALLINE CORE, 102X76X25,

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Ferrite Beads
Product Number T60006L2102W468
Product Name Ferrite Cores
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-0603CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176744-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers