Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
ODG (ORIGIN DATA GLOBAL)
T60006L2090W518 -- FERRITE CORES
ODG (Origin Data Global)
Ferrite Cores
T60006L2090W518
Description
NANOCRYSTALLINE CORE, 90X60X20,
ODG (Origin Data Global)
Done
Datasheet
Description
NANOCRYSTALLINE CORE, 90X60X20,
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Ferrite Cores
T60006L2090W518
Ferrite Cores
T60006L2090W518
NANOCRYSTALLINE CORE, 90X60X20,
NANOCRYSTALLINE CORE, 90X60X20,
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Ferrite Beads
Product Number
T60006L2090W518
Product Name
Ferrite Cores
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Inductor and Choke
KQ0805TE39NJ
View Details
2
suppliers
Coilcraft, Inc.
Fixed Inductors - 0402AF-561XJLW
0402AF-561XJLW
Specs
Technology
Standard
Testing Frequency
7900 kHz
DCR
0.9200 ohms
View Details
2
suppliers
TE Connectivity
Ferrite Beads
1-2176743-0
Specs
Impedance
31 ohms
DCR
0.0800 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Interpower
Ferrite for 18AWG SVT cable
52100060
View Details