Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
ODG (ORIGIN DATA GLOBAL)
SU310AF -- DIODES
ODG (Origin Data Global)
Diodes
SU310AF
Description
100V 3A SMAF Schottky Diodes ROHS
ODG (Origin Data Global)
Done
Description
100V 3A SMAF Schottky Diodes ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
SU310AF
Diodes
SU310AF
100V 3A SMAF Schottky Diodes ROHS
100V 3A SMAF Schottky Diodes ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Schottky Diodes
Product Number
SU310AF
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
2466954
Specs
Applications
Rectifier
Package
DO-214AB (SMC)
RoHS Compliant
RoHS
View Details
Rochester Electronics
Diodes, Rectifiers - Arrays - BAS40-05WH6327
BAS40-05WH6327
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: PA868C10R
Specs
Applications
Rectifier
Package
TO-3P(Q)
V
F
0.8600 volts
View Details
Skyworks Solutions, Inc.
Schottky 1V 75MW SOT23 Diode and Rectifier
SMS7630-005LF
Specs
Applications
Rectifier
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
View Details
6
suppliers