CAP CER SLC 820pF +/-20% 50V | 3
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | SKT05C821M10A6 |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, SLCC, Epoxy |
| Technology | Film Capacitors; Single-Layer |
| Applications | General Purpose; High Frequency; RF / Microwave |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |