ODG (Origin Data Global) Cable and Cable Assemblies SDY-01B

Description
USB3.0 USB Cables/Data Cables
Description
USB3.0 USB Cables/Data Cables

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - SDY-01B - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
SDY-01B
Cable and Cable Assemblies SDY-01B
USB3.0 USB Cables/Data Cables

USB3.0 USB Cables/Data Cables

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number SDY-01B
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers