Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ODG (ORIGIN DATA GLOBAL)
S34ML08G101TFA000 -- MEMORY
ODG (Origin Data Global)
Memory
S34ML08G101TFA000
Description
IC FLASH 8GBIT PARALLEL 48TSOP I
ODG (Origin Data Global)
Done
Description
IC FLASH 8GBIT PARALLEL 48TSOP I
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Memory
S34ML08G101TFA000
Memory
S34ML08G101TFA000
IC FLASH 8GBIT PARALLEL 48TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Memory Chips
Product Number
S34ML08G101TFA000
Product Name
Memory
Memory Category
Flash
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
SDRAM
1882660
Specs
Memory Category
DRAM Chip
Access Time
5 ns
Bits per Word
8 bits
View Details
Micross Components, Inc.
Memory
MYX4DD3K512M72PBG2
Specs
Memory Category
DDR3
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
4096000 kbits
View Details
Infineon Technologies AG
Memory
QMP29GL512P10FFI010
Specs
Memory Category
Flash; FLASH
Operating Temperature
-40 to 85 C (-40 to 185 F)
Density
512000 kbits
View Details
2
suppliers
Texas Instruments
Controllers
BQ2204ASN-N
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details