ODG (Origin Data Global) Connectors RJ-056X-4-6

Description
RJ45Receptacle Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS
Description
RJ45Receptacle Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - RJ-056X-4-6 - ODG (Origin Data Global)
Shenzhen, China
Connectors
RJ-056X-4-6
Connectors RJ-056X-4-6
RJ45Receptacle Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

RJ45Receptacle Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number RJ-056X-4-6
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22066-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details