Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
ODG (ORIGIN DATA GLOBAL)
REF3425IDBVR(TOKMAS) -- VOLTAGE REFERENCES
ODG (Origin Data Global)
Voltage References
REF3425IDBVR(TOKMAS)
Description
2.5V ±0.05% Fixed SOT-23-6 Voltage Reference ROHS
ODG (Origin Data Global)
Done
Description
2.5V ±0.05% Fixed SOT-23-6 Voltage Reference ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Voltage References
REF3425IDBVR(TOKMAS)
Voltage References
REF3425IDBVR(TOKMAS)
2.5V ±0.05% Fixed SOT-23-6 Voltage Reference ROHS
2.5V ±0.05% Fixed SOT-23-6 Voltage Reference ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Voltage Reference Chips
Product Number
REF3425IDBVR(TOKMAS)
Product Name
Voltage References
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Voltage Reference
9401PC
View Details
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285AYM-2.5
Specs
Package Type
Other; SOP8
Life Cycle Stage
Obsolete
View Details
3
suppliers
Micross Components, Inc.
Analog
MTLM136AQH-2.5
Specs
V
REF
2.5 volts
View Details
Renesas Electronics Corporation
Voltage Reference
ISL21009BFB825Z-TK
Specs
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
T
C
3 ppm/C
View Details
5
suppliers