Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ODG (ORIGIN DATA GLOBAL)
P24C02A-TSH-MIR -- MEMORY CHIPS
ODG (Origin Data Global)
Memory Chips
P24C02A-TSH-MIR
Description
2Kbit 400kHz~1MHz I2C TSSOP-8 EEPROM ROHS
ODG (Origin Data Global)
Done
Description
2Kbit 400kHz~1MHz I2C TSSOP-8 EEPROM ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Memory Chips
P24C02A-TSH-MIR
Memory Chips
P24C02A-TSH-MIR
2Kbit 400kHz~1MHz I2C TSSOP-8 EEPROM ROHS
2Kbit 400kHz~1MHz I2C TSSOP-8 EEPROM ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Memory Chips
Product Number
P24C02A-TSH-MIR
Product Name
Memory Chips
Memory Category
EEPROM
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Integrated Circuits (ICs) - Memory - Memory
28329184C
View Details
Micross Components, Inc.
Memory
AS8SLC128K32
Specs
Memory Category
SRAM; SRAM Chip
Access Time
10 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
RS Components, Ltd.
Flash Memory
1882551
Specs
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Texas Instruments
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36
CC2510F16RSP
Specs
Memory Category
Flash
Logic Family
CMOS
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details