The NTE6400 is a silicon unijunction transistor in a TO-39 package, designed for use in oscillators, timing circuits, and pulse generators. It has an intrinsic standoff ratio of 0.4 to 0.80, an interbase resistance of 4 to 12 kΩ, and a peak point emitter current of up to 25 μA. The device supports an interbase voltage of up to 35 V and operates within a temperature range of −65°C to +140°C unstabilized. It dissipates up to 450 mW RMS power with a thermal resistance of 0.16°C/mW. The TO-39 package dimensions include a maximum body diameter of 9.39 mm and a height of 12.7 mm minimum. The part meets no specified industry standards.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | NTE6400 |
| Product Name | Programmable Unijunction |
| Package Type | TO-39; TO-205AD, TO-39-3 Metal Can |