M95M01-RMN6TP-TUDI -- MEMORY CHIPS
ODG (Origin Data Global)
Memory Chips
M95M01-RMN6TP-TUDI
Description
SOP-8 EEPROM ROHS
Description
SOP-8 EEPROM ROHS
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
M95M01-RMN6TP-TUDI |
|
Product Name
|
Memory Chips |
|
Memory Category
|
EEPROM
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Number of Words
512 k
Bits per Word
8 bits
View Details
Memory Category
SRAM Chip
Density
0 kbits
Package Type
DIP; CDIP16
View Details
4 suppliers
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details