ODG (Origin Data Global) Oscillators, Resonators, and Crystals M32000C114

Description
32MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Description
32MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - M32000C114 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
M32000C114
Oscillators, Resonators, and Crystals M32000C114
32MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

32MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number M32000C114
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720151 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 100 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 216297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers