ODG (Origin Data Global) Screws and Bolts M3*8MM

Description
Studs & Screws
Description
Studs & Screws

Suppliers

Company
Product
Description
Supplier Links
Screws and Bolts - M3*8MM - ODG (Origin Data Global)
Shenzhen, China
Screws and Bolts
M3*8MM
Screws and Bolts M3*8MM
Studs & Screws

Studs & Screws

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Screws
Product Number M3*8MM
Product Name Screws and Bolts
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41852 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Cap Screw, 12 mm Long, Qty 50 - SH4MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details