LM75BDP-TUDI -- MEMORY CHIPS
ODG (Origin Data Global)
Memory Chips
LM75BDP-TUDI
Description
MSOP8 EEPROM ROHS
Description
MSOP8 EEPROM ROHS
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
LM75BDP-TUDI |
|
Product Name
|
Memory Chips |
|
Memory Category
|
EEPROM
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Memory Category
EEPROM; EEPROM
Access Time
900 ns
Density
512 kbits
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers