ODG (Origin Data Global) Tactile Switches JB15KH-6A

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - JB15KH-6A - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
JB15KH-6A
Tactile Switches JB15KH-6A
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number JB15KH-6A
Product Name Tactile Switches
Switch Function Off-Mom
Switching Mechanism SPST-NO
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-509 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers