HK24C64HA-USR-B -- MEMORY CHIPS
ODG (Origin Data Global)
Memory Chips
HK24C64HA-USR-B
Description
SOP-8 EEPROM ROHS
Description
SOP-8 EEPROM ROHS
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
HK24C64HA-USR-B |
|
Product Name
|
Memory Chips |
|
Memory Category
|
EEPROM
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
DRAM Chip
Access Time
5 ns
Density
4096000 kbits
View Details
Memory Category
SRAM; SRAM Chip
Access Time
35 ns
Density
256 kbits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details