HDK-381304ZA-1 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-381304ZA-1
Description
Speakers ROHS
Description
Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-381304ZA-1 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Nominal Power
220 watts
Sensitivity
85.1 dB
Resonance Frequency
23 Hz
View Details