ODG (Origin Data Global) Speakers HDK-3608BB-7

Description
8次 1.5W Speakers ROHS
Description
8次 1.5W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 1.5W Speakers ROHS

8次 1.5W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-3608BB-7
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker - DC32S-16-16 - MISCO
Specs
Nominal Power 4 watts
Impedance 16 ohms
Sensitivity 93 dB
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 844 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details