ODG (Origin Data Global) Speakers HDK-323208ZA-BOX

Description
8次 800Hz 100dB@2W,10cm 1.5W SMD,32x32mm Speakers ROHS
Description
8次 800Hz 100dB@2W,10cm 1.5W SMD,32x32mm Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 800Hz 100dB@2W,10cm 1.5W SMD,32x32mm Speakers ROHS

8次 800Hz 100dB@2W,10cm 1.5W SMD,32x32mm Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-323208ZA-BOX
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details