ODG (Origin Data Global) Speakers HDK-241508EA-11C

Description
8次 1.05kHz 96dB@1W,10cm 1.5W Speakers ROHS
Description
8次 1.05kHz 96dB@1W,10cm 1.5W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 1.05kHz 96dB@1W,10cm 1.5W Speakers ROHS

8次 1.05kHz 96dB@1W,10cm 1.5W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-241508EA-11C
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker - JN4C - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details