HDK-2008AA-8W2 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-2008AA-8W2
Description
SMD,D=20mm Speakers ROHS
Description
SMD,D=20mm Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-2008AA-8W2 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Power
3 watts
Impedance
4 ohms
Size
1.57 inch (40 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Knowles Electronics, LLC.
Impedance
100 ohms
Sensitivity
96 dB
Size
0.20 inch (5 mm)
View Details
Features
Case
Nominal Power
150 watts
Impedance
4 ohms
View Details