Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ODG (ORIGIN DATA GLOBAL)
HDK-1808AA-3C15 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1808AA-3C15
Description
8次 900Hz 89dB@0.1W,10cm 1W Speakers ROHS
ODG (Origin Data Global)
Done
Description
8次 900Hz 89dB@0.1W,10cm 1W Speakers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Speakers
HDK-1808AA-3C15
Speakers
HDK-1808AA-3C15
8次 900Hz 89dB@0.1W,10cm 1W Speakers ROHS
8次 900Hz 89dB@0.1W,10cm 1W Speakers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Speakers
Product Number
HDK-1808AA-3C15
Product Name
Speakers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speaker Drivers
512780
Specs
Size
2.52 inch (64 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
G-SND Global Series® Hazardous Location Sounders
G-SND-024-E
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Tymphany Corporation
NE Subwoofer, 10" (250 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm
NE265W-04
Specs
Nominal Power
150 watts
Sensitivity
88 dB
Resonance Frequency
23 Hz
View Details
Code 3, Inc.
Emergency Vehicle Speakers and Sirens
View Details