HDK-160908ZA-23W -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-160908ZA-23W
Description
SMD,16x9mm Speakers ROHS
Description
SMD,16x9mm Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-160908ZA-23W |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
118 dB
Nominal Power
15 watts
View Details
Size
13.00 inch (330 mm)
Application
Loudspeaker; Telephone or Voice Communication
View Details
Nominal Power
35 watts
Sensitivity
90.1 dB
Resonance Frequency
92 Hz
View Details
2 suppliers