Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
ODG (ORIGIN DATA GLOBAL)
GBP210G -- DIODES
ODG (Origin Data Global)
Diodes
GBP210G
Description
60A 1.1V@2A 2A 1kV GBP Bridge Rectifiers ROHS
ODG (Origin Data Global)
Done
Description
60A 1.1V@2A 2A 1kV GBP Bridge Rectifiers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
GBP210G
Diodes
GBP210G
60A 1.1V@2A 2A 1kV GBP Bridge Rectifiers ROHS
60A 1.1V@2A 2A 1kV GBP Bridge Rectifiers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Rectifiers
Product Number
GBP210G
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
B48-2 and B48-2T Series B485G-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
Infineon Technologies AG
Schottky 1A 30V Diode and Rectifier
10BQ030TRPBF
Specs
Package
Tape and Reel
RoHS Compliant
RoHS
View Details
2
suppliers
Nexperia B.V.
Single Diodes
BAT54QCZ
Specs
T
j
150 C (302 F)
View Details
5
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA869C12R
Specs
Package
TO-220
I
O
40 amps
V
RRM
120 volts
View Details