ODG (Origin Data Global) Oscillators, Resonators, and Crystals FOXSLF/250F-20

Description
Crystals 25MHz 20pF
Datasheet
Description
Crystals 25MHz 20pF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - FOXSLF/250F-20 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
FOXSLF/250F-20
Oscillators, Resonators, and Crystals FOXSLF/250F-20
Crystals 25MHz 20pF

Crystals 25MHz 20pF

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number FOXSLF/250F-20
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1775236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details