ODG (Origin Data Global) Oscillators, Resonators, and Crystals FOXSDLF/147-20

Description
Crystals 14.7456MHz 20pF
Datasheet
Description
Crystals 14.7456MHz 20pF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - FOXSDLF/147-20 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
FOXSDLF/147-20
Oscillators, Resonators, and Crystals FOXSDLF/147-20
Crystals 14.7456MHz 20pF

Crystals 14.7456MHz 20pF

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number FOXSDLF/147-20
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1849657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Surface Mount Crystals - CDX-1082 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details