ODG (Origin Data Global) Cable and Cable Assemblies FFC 8P 1.0mm 40CM

Description
0.52mm 8P 1mm Reverse 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.52mm 8P 1mm Reverse 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 8P 1.0mm 40CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 8P 1.0mm 40CM
Cable and Cable Assemblies FFC 8P 1.0mm 40CM
0.52mm 8P 1mm Reverse 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.52mm 8P 1mm Reverse 40cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 8P 1.0mm 40CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details