ODG (Origin Data Global) Cable and Cable Assemblies FFC 8P 1.0mm 10CM

Description
0.3mm 8P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 8P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 8P 1.0mm 10CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 8P 1.0mm 10CM
Cable and Cable Assemblies FFC 8P 1.0mm 10CM
0.3mm 8P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 8P 1mm Reverse 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 8P 1.0mm 10CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details