ODG (Origin Data Global) Cable and Cable Assemblies FFC 8P 0.5mm 5CM

Description
0.3mm 8P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 8P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 8P 0.5mm 5CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 8P 0.5mm 5CM
Cable and Cable Assemblies FFC 8P 0.5mm 5CM
0.3mm 8P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 8P 0.5mm Reverse 5cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 8P 0.5mm 5CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details