ODG (Origin Data Global) Cable and Cable Assemblies FFC 8P 0.5mm 3CM

Description
8P 0.5mm Same Side 3cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
8P 0.5mm Same Side 3cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 8P 0.5mm 3CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 8P 0.5mm 3CM
Cable and Cable Assemblies FFC 8P 0.5mm 3CM
8P 0.5mm Same Side 3cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

8P 0.5mm Same Side 3cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 8P 0.5mm 3CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers