ODG (Origin Data Global) Cable and Cable Assemblies FFC 6P 1.0mm 15CM

Description
0.52mm 6P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.52mm 6P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 6P 1.0mm 15CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 6P 1.0mm 15CM
Cable and Cable Assemblies FFC 6P 1.0mm 15CM
0.52mm 6P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.52mm 6P 1mm Reverse 15cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 6P 1.0mm 15CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details