ODG (Origin Data Global) Cable and Cable Assemblies FFC 6P 0.5mm 20CM

Description
0.3mm 6P 0.5mm Reverse 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 6P 0.5mm Reverse 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 6P 0.5mm 20CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 6P 0.5mm 20CM
Cable and Cable Assemblies FFC 6P 0.5mm 20CM
0.3mm 6P 0.5mm Reverse 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 6P 0.5mm Reverse 20cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 6P 0.5mm 20CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details