ODG (Origin Data Global) Cable and Cable Assemblies FFC 6P 0.5mm 15CM

Description
0.58mm 6P 0.5mm Reverse 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.58mm 6P 0.5mm Reverse 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 6P 0.5mm 15CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 6P 0.5mm 15CM
Cable and Cable Assemblies FFC 6P 0.5mm 15CM
0.58mm 6P 0.5mm Reverse 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

0.58mm 6P 0.5mm Reverse 15cm P=0.5mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 6P 0.5mm 15CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 0.7874 ft (2.4 dm)
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details