ODG (Origin Data Global) Cable and Cable Assemblies FFC 5P 1.0mm 6CM

Description
0.3mm 5P 1mm Same Side 6cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 5P 1mm Same Side 6cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 5P 1.0mm 6CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 5P 1.0mm 6CM
Cable and Cable Assemblies FFC 5P 1.0mm 6CM
0.3mm 5P 1mm Same Side 6cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 5P 1mm Same Side 6cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 5P 1.0mm 6CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details