ODG (Origin Data Global) Cable and Cable Assemblies FFC 5P 1.0mm 10CM

Description
0.3mm 5P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 5P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 5P 1.0mm 10CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 5P 1.0mm 10CM
Cable and Cable Assemblies FFC 5P 1.0mm 10CM
0.3mm 5P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 5P 1mm Same Side 10cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 5P 1.0mm 10CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-292-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-M12G5-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers