ODG (Origin Data Global) Cable and Cable Assemblies FFC 4P 1.0mm 20CM

Description
0.3mm 4P 1mm Same Side 20cm P=1mm FFC Cable (Flexible Flat Cable) ROHS
Description
0.3mm 4P 1mm Same Side 20cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Suppliers

Company
Product
Description
Supplier Links
Cable and Cable Assemblies - FFC 4P 1.0mm 20CM - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FFC 4P 1.0mm 20CM
Cable and Cable Assemblies FFC 4P 1.0mm 20CM
0.3mm 4P 1mm Same Side 20cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

0.3mm 4P 1mm Same Side 20cm P=1mm FFC Cable (Flexible Flat Cable) ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number FFC 4P 1.0mm 20CM
Product Name Cable and Cable Assemblies
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details